multicomp PRO Power Cord, Iec C13-Free End, 1.5M, Blk; Connector To Connector Multicomp Pro GW-151683

Description
POWER CORD, IEC C13-FREE END, 1.5M, BLK; Connector to Connector:IEC 60320 C13 to Free End; Cable Length - Metric:1.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:4.9ft; RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC C13-FREE END, 1.5M, BLK; Connector to Connector:IEC 60320 C13 to Free End; Cable Length - Metric:1.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:4.9ft; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec C13-Free End, 1.5M, Blk; Connector To Connector Multicomp Pro - 56AC5611 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec C13-Free End, 1.5M, Blk; Connector To Connector Multicomp Pro
56AC5611
Power Cord, Iec C13-Free End, 1.5M, Blk; Connector To Connector Multicomp Pro 56AC5611
POWER CORD, IEC C13-FREE END, 1.5M, BLK; Connector to Connector:IEC 60320 C13 to Free End; Cable Length - Metric:1.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:4.9ft; RoHS Compliant: Yes

POWER CORD, IEC C13-FREE END, 1.5M, BLK; Connector to Connector:IEC 60320 C13 to Free End; Cable Length - Metric:1.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:4.9ft; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 56AC5611
Product Name Power Cord, Iec C13-Free End, 1.5M, Blk; Connector To Connector Multicomp Pro
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pre installable Strain relief OBD II male - QLC16048 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details