multicomp PRO Power Cord, Cee 7/7 Plug-Free End, 2.5M; Connector To Connector Multicomp Pro GW-151678

Description
POWER CORD, CEE 7/7 PLUG-FREE END, 2.5M; Connector to Connector:CEE 7/7 Plug to Free End; Cable Length - Metric:2.5m; Current Rating:16A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:8.2ft; RoHS Compliant: Yes
Datasheet
Description
POWER CORD, CEE 7/7 PLUG-FREE END, 2.5M; Connector to Connector:CEE 7/7 Plug to Free End; Cable Length - Metric:2.5m; Current Rating:16A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:8.2ft; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Cee 7/7 Plug-Free End, 2.5M; Connector To Connector Multicomp Pro - 56AC5606 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Cee 7/7 Plug-Free End, 2.5M; Connector To Connector Multicomp Pro
56AC5606
Power Cord, Cee 7/7 Plug-Free End, 2.5M; Connector To Connector Multicomp Pro 56AC5606
POWER CORD, CEE 7/7 PLUG-FREE END, 2.5M; Connector to Connector:CEE 7/7 Plug to Free End; Cable Length - Metric:2.5m; Current Rating:16A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:8.2ft; RoHS Compliant: Yes

POWER CORD, CEE 7/7 PLUG-FREE END, 2.5M; Connector to Connector:CEE 7/7 Plug to Free End; Cable Length - Metric:2.5m; Current Rating:16A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:8.2ft; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 56AC5606
Product Name Power Cord, Cee 7/7 Plug-Free End, 2.5M; Connector To Connector Multicomp Pro
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details