multicomp PRO Power Cord, Uk Plug-Iec C13, 1.8M, 10A; Connector To Connector Multicomp Pro GW-151658

Description
POWER CORD, UK PLUG-IEC C13, 1.8M, 10A; Connector to Connector:Mains Plug, UK to IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes
Datasheet
Description
POWER CORD, UK PLUG-IEC C13, 1.8M, 10A; Connector to Connector:Mains Plug, UK to IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Uk Plug-Iec C13, 1.8M, 10A; Connector To Connector Multicomp Pro - 27AC6152 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Uk Plug-Iec C13, 1.8M, 10A; Connector To Connector Multicomp Pro
27AC6152
Power Cord, Uk Plug-Iec C13, 1.8M, 10A; Connector To Connector Multicomp Pro 27AC6152
POWER CORD, UK PLUG-IEC C13, 1.8M, 10A; Connector to Connector:Mains Plug, UK to IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes

POWER CORD, UK PLUG-IEC C13, 1.8M, 10A; Connector to Connector:Mains Plug, UK to IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27AC6152
Product Name Power Cord, Uk Plug-Iec C13, 1.8M, 10A; Connector To Connector Multicomp Pro
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details