multicomp PRO Power Cord, Nema 5-15P-Iec C5, 1.8M; Connector To Connector Multicomp Pro GW-151651

Description
POWER CORD, NEMA 5-15P-IEC C5, 1.8M; Connector to Connector:NEMA 5-15P to IEC 60320 C5; Cable Length - Metric:1.8m; Current Rating:7A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:5.9ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA 5-15P-IEC C5, 1.8M; Connector to Connector:NEMA 5-15P to IEC 60320 C5; Cable Length - Metric:1.8m; Current Rating:7A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:5.9ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-15P-Iec C5, 1.8M; Connector To Connector Multicomp Pro - 89Y7291 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P-Iec C5, 1.8M; Connector To Connector Multicomp Pro
89Y7291
Power Cord, Nema 5-15P-Iec C5, 1.8M; Connector To Connector Multicomp Pro 89Y7291
POWER CORD, NEMA 5-15P-IEC C5, 1.8M; Connector to Connector:NEMA 5-15P to IEC 60320 C5; Cable Length - Metric:1.8m; Current Rating:7A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:5.9ft RoHS Compliant: Yes

POWER CORD, NEMA 5-15P-IEC C5, 1.8M; Connector to Connector:NEMA 5-15P to IEC 60320 C5; Cable Length - Metric:1.8m; Current Rating:7A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:5.9ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89Y7291
Product Name Power Cord, Nema 5-15P-Iec C5, 1.8M; Connector To Connector Multicomp Pro
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details