multicomp PRO Pwr Cord, Italian Plug-Iec C13, 2M, Blk; Connector To Connector Multicomp Pro GW-151644

Description
PWR CORD, ITALIAN PLUG-IEC C13, 2M, BLK; Connector to Connector:Mains Plug, Italy to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes
Datasheet
Description
PWR CORD, ITALIAN PLUG-IEC C13, 2M, BLK; Connector to Connector:Mains Plug, Italy to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Cord, Italian Plug-Iec C13, 2M, Blk; Connector To Connector Multicomp Pro - 89Y7284 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Cord, Italian Plug-Iec C13, 2M, Blk; Connector To Connector Multicomp Pro
89Y7284
Pwr Cord, Italian Plug-Iec C13, 2M, Blk; Connector To Connector Multicomp Pro 89Y7284
PWR CORD, ITALIAN PLUG-IEC C13, 2M, BLK; Connector to Connector:Mains Plug, Italy to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes

PWR CORD, ITALIAN PLUG-IEC C13, 2M, BLK; Connector to Connector:Mains Plug, Italy to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 89Y7284
Product Name Pwr Cord, Italian Plug-Iec C13, 2M, Blk; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
IEC 60320 C14 to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 39 inches - 318002-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
Australia Class II Cord Set w/ C17 Connector - 86211700 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details