multicomp PRO Power Cord, Iec C14-Iec C13, 1.8M; Connector To Connector Multicomp Pro GW-151643

Description
POWER CORD, IEC C14-IEC C13, 1.8M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:5.9ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC C14-IEC C13, 1.8M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:5.9ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec C14-Iec C13, 1.8M; Connector To Connector Multicomp Pro - 71Y9082 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec C14-Iec C13, 1.8M; Connector To Connector Multicomp Pro
71Y9082
Power Cord, Iec C14-Iec C13, 1.8M; Connector To Connector Multicomp Pro 71Y9082
POWER CORD, IEC C14-IEC C13, 1.8M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:5.9ft RoHS Compliant: Yes

POWER CORD, IEC C14-IEC C13, 1.8M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:5.9ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71Y9082
Product Name Power Cord, Iec C14-Iec C13, 1.8M; Connector To Connector Multicomp Pro
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable, RG174/U - 4046 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.5000 to 5 ft (1.52 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 60051A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details