multicomp PRO Power Cord, Ind Plug-Free End, 2M, 6A; Connector To Connector Multicomp Pro GW-151642

Description
POWER CORD, IND PLUG-FREE END, 2M, 6A; Connector to Connector:Mains Plug, India to Free End; Cable Length - Metric:2m; Current Rating:6A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:6.6ft; RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IND PLUG-FREE END, 2M, 6A; Connector to Connector:Mains Plug, India to Free End; Cable Length - Metric:2m; Current Rating:6A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:6.6ft; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Ind Plug-Free End, 2M, 6A; Connector To Connector Multicomp Pro - 71Y9081 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Ind Plug-Free End, 2M, 6A; Connector To Connector Multicomp Pro
71Y9081
Power Cord, Ind Plug-Free End, 2M, 6A; Connector To Connector Multicomp Pro 71Y9081
POWER CORD, IND PLUG-FREE END, 2M, 6A; Connector to Connector:Mains Plug, India to Free End; Cable Length - Metric:2m; Current Rating:6A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:6.6ft; RoHS Compliant: Yes

POWER CORD, IND PLUG-FREE END, 2M, 6A; Connector to Connector:Mains Plug, India to Free End; Cable Length - Metric:2m; Current Rating:6A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:6.6ft; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 71Y9081
Product Name Power Cord, Ind Plug-Free End, 2M, 6A; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
50IN 45° Style Fan Power Cord - 07145-50 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 50 inch (1270 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
IEC Power Cords - 822297-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 10.82 inch (275 mm)
Rated Current 13 amps
View Details
Power Cords - 577318 - RS Components, Ltd.
Specs
Approvals RoHS; RoHS
View Details