multicomp PRO Power Cord, Plug-Iec C13, 2.5M; Connector To Connector Multicomp Pro GW-151641

Description
POWER CORD, PLUG-IEC C13, 2.5M; Connector to Connector:Mains Plug, Australia to IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8.2ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, PLUG-IEC C13, 2.5M; Connector to Connector:Mains Plug, Australia to IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8.2ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Plug-Iec C13, 2.5M; Connector To Connector Multicomp Pro - 71Y9080 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Plug-Iec C13, 2.5M; Connector To Connector Multicomp Pro
71Y9080
Power Cord, Plug-Iec C13, 2.5M; Connector To Connector Multicomp Pro 71Y9080
POWER CORD, PLUG-IEC C13, 2.5M; Connector to Connector:Mains Plug, Australia to IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8.2ft RoHS Compliant: Yes

POWER CORD, PLUG-IEC C13, 2.5M; Connector to Connector:Mains Plug, Australia to IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8.2ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71Y9080
Product Name Power Cord, Plug-Iec C13, 2.5M; Connector To Connector Multicomp Pro
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details