multicomp PRO Power Cord, Uk Plug-Iec 60320 C13, 2.5M; Connector To Connector Multicomp Pro GW-151638

Description
POWER CORD, UK PLUG-IEC 60320 C13, 2.5M; Connector to Connector:Mains Plug, UK to IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes
Datasheet
Description
POWER CORD, UK PLUG-IEC 60320 C13, 2.5M; Connector to Connector:Mains Plug, UK to IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Uk Plug-Iec 60320 C13, 2.5M; Connector To Connector Multicomp Pro - 54Y3985 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Uk Plug-Iec 60320 C13, 2.5M; Connector To Connector Multicomp Pro
54Y3985
Power Cord, Uk Plug-Iec 60320 C13, 2.5M; Connector To Connector Multicomp Pro 54Y3985
POWER CORD, UK PLUG-IEC 60320 C13, 2.5M; Connector to Connector:Mains Plug, UK to IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes

POWER CORD, UK PLUG-IEC 60320 C13, 2.5M; Connector to Connector:Mains Plug, UK to IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54Y3985
Product Name Power Cord, Uk Plug-Iec 60320 C13, 2.5M; Connector To Connector Multicomp Pro
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male RG58C/U Coaxial Test Cable - 1026 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1 to 5 ft (3.05 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6828A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details