multicomp PRO Power Cord, Cee 7/7 Plug-Iec C13, 3M; Connector To Connector Multicomp Pro GW-151637

Description
POWER CORD, CEE 7/7 PLUG-IEC C13, 3M; Connector to Connector:CEE 7/7 Plug to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:9.8ft; RoHS Compliant: Yes
Datasheet
Description
POWER CORD, CEE 7/7 PLUG-IEC C13, 3M; Connector to Connector:CEE 7/7 Plug to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:9.8ft; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Cee 7/7 Plug-Iec C13, 3M; Connector To Connector Multicomp Pro - 54Y3984 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Cee 7/7 Plug-Iec C13, 3M; Connector To Connector Multicomp Pro
54Y3984
Power Cord, Cee 7/7 Plug-Iec C13, 3M; Connector To Connector Multicomp Pro 54Y3984
POWER CORD, CEE 7/7 PLUG-IEC C13, 3M; Connector to Connector:CEE 7/7 Plug to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:9.8ft; RoHS Compliant: Yes

POWER CORD, CEE 7/7 PLUG-IEC C13, 3M; Connector to Connector:CEE 7/7 Plug to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:9.8ft; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54Y3984
Product Name Power Cord, Cee 7/7 Plug-Iec C13, 3M; Connector To Connector Multicomp Pro
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to Miniature Alligator Clips - 1009M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
High Temperature Cable Assembly - 60016A05 - Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,hardline,max temp. 1100°F,stainless steel jacket
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
POLARIS Connection cable - polaris-connection-cable - BARTEC
Specs
Rated Temperature -17.78 C (0.0 F)
View Details