multicomp PRO Power Cord, Cee 7/7 Plug-Iec C13, 2.5M; Connector To Connector Multicomp Pro GW-151636

Description
POWER CORD, CEE 7/7 PLUG-IEC C13, 2.5M; Connector to Connector:CEE 7/7 Plug to IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:8.2ft;RoHS Compliant: Yes
Datasheet
Description
POWER CORD, CEE 7/7 PLUG-IEC C13, 2.5M; Connector to Connector:CEE 7/7 Plug to IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:8.2ft;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Cee 7/7 Plug-Iec C13, 2.5M; Connector To Connector Multicomp Pro - 54Y3983 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Cee 7/7 Plug-Iec C13, 2.5M; Connector To Connector Multicomp Pro
54Y3983
Power Cord, Cee 7/7 Plug-Iec C13, 2.5M; Connector To Connector Multicomp Pro 54Y3983
POWER CORD, CEE 7/7 PLUG-IEC C13, 2.5M; Connector to Connector:CEE 7/7 Plug to IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:8.2ft;RoHS Compliant: Yes

POWER CORD, CEE 7/7 PLUG-IEC C13, 2.5M; Connector to Connector:CEE 7/7 Plug to IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:8.2ft;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54Y3983
Product Name Power Cord, Cee 7/7 Plug-Iec C13, 2.5M; Connector To Connector Multicomp Pro
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with wire harness to OBDII female - QLC16073 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details