multicomp PRO Power Cord, Uk Plug-Free End, 2M; Connector To Connector Multicomp Pro GW-151629

Description
POWER CORD, UK PLUG-FREE END, 2M; Connector to Connector:Mains Plug, UK to Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:6.6ft; SVHC:No RoHS Compliant: Yes
Datasheet
Description
POWER CORD, UK PLUG-FREE END, 2M; Connector to Connector:Mains Plug, UK to Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:6.6ft; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Uk Plug-Free End, 2M; Connector To Connector Multicomp Pro - 54Y3976 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Uk Plug-Free End, 2M; Connector To Connector Multicomp Pro
54Y3976
Power Cord, Uk Plug-Free End, 2M; Connector To Connector Multicomp Pro 54Y3976
POWER CORD, UK PLUG-FREE END, 2M; Connector to Connector:Mains Plug, UK to Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:6.6ft; SVHC:No RoHS Compliant: Yes

POWER CORD, UK PLUG-FREE END, 2M; Connector to Connector:Mains Plug, UK to Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:6.6ft; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 54Y3976
Product Name Power Cord, Uk Plug-Free End, 2M; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
North American 3x18 SJT Cable - 86060010 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details