multicomp PRO Power Cord, Iec C14-Iec C13, 5M; Connector To Connector Multicomp Pro GW-151627

Description
POWER CORD, IEC C14-IEC C13, 5M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:16.4ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC C14-IEC C13, 5M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:16.4ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec C14-Iec C13, 5M; Connector To Connector Multicomp Pro - 54Y3974 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec C14-Iec C13, 5M; Connector To Connector Multicomp Pro
54Y3974
Power Cord, Iec C14-Iec C13, 5M; Connector To Connector Multicomp Pro 54Y3974
POWER CORD, IEC C14-IEC C13, 5M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:16.4ft RoHS Compliant: Yes

POWER CORD, IEC C14-IEC C13, 5M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:16.4ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54Y3974
Product Name Power Cord, Iec C14-Iec C13, 5M; Connector To Connector Multicomp Pro
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

OBD II Flat ribbon cable - QLC16079 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details