multicomp PRO Power Cord, Iec 60320 C13-Free End, 2.5M; Connector To Connector Multicomp Pro GW-151624

Description
POWER CORD, IEC 60320 C13-FREE END, 2.5M; Connector to Connector:IEC 60320 C13 to Free End; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:8.2ft; RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC 60320 C13-FREE END, 2.5M; Connector to Connector:IEC 60320 C13 to Free End; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:8.2ft; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec 60320 C13-Free End, 2.5M; Connector To Connector Multicomp Pro - 54Y3971 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec 60320 C13-Free End, 2.5M; Connector To Connector Multicomp Pro
54Y3971
Power Cord, Iec 60320 C13-Free End, 2.5M; Connector To Connector Multicomp Pro 54Y3971
POWER CORD, IEC 60320 C13-FREE END, 2.5M; Connector to Connector:IEC 60320 C13 to Free End; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:8.2ft; RoHS Compliant: Yes

POWER CORD, IEC 60320 C13-FREE END, 2.5M; Connector to Connector:IEC 60320 C13 to Free End; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:8.2ft; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54Y3971
Product Name Power Cord, Iec 60320 C13-Free End, 2.5M; Connector To Connector Multicomp Pro
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6873A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Control cable - NEBC-S1G25-K-2.5-N-LE26 - Festo Corporation
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
3 suppliers
Twisted Pair Cable - 028785-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers