multicomp PRO Power Cord, China Plug-Iec 60320 C13, 2M; Connector To Connector Multicomp Pro GW-151611

Description
POWER CORD, CHINA PLUG-IEC 60320 C13, 2M; Connector to Connector:Mains Plug, China to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes
Datasheet
Description
POWER CORD, CHINA PLUG-IEC 60320 C13, 2M; Connector to Connector:Mains Plug, China to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, China Plug-Iec 60320 C13, 2M; Connector To Connector Multicomp Pro - 54Y3959 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, China Plug-Iec 60320 C13, 2M; Connector To Connector Multicomp Pro
54Y3959
Power Cord, China Plug-Iec 60320 C13, 2M; Connector To Connector Multicomp Pro 54Y3959
POWER CORD, CHINA PLUG-IEC 60320 C13, 2M; Connector to Connector:Mains Plug, China to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes

POWER CORD, CHINA PLUG-IEC 60320 C13, 2M; Connector to Connector:Mains Plug, China to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 54Y3959
Product Name Power Cord, China Plug-Iec 60320 C13, 2M; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 14AWG / 3C, SJT, 60C, 600 inches - 312159-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
IEC Power Cords - 816827-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 299 inch (7600 mm)
Rated Current 15 amps
View Details
Pwr Cord, Iec 60320 C13-C14, 6.6Ft; Connector Type A Schurter - 24K6854 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
View Details