multicomp PRO Power Cord, Iec C14-Iec C13, 1M; Connector To Connector Multicomp Pro GW-151605

Description
POWER CORD, IEC C14-IEC C13, 1M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3.28ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC C14-IEC C13, 1M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3.28ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec C14-Iec C13, 1M; Connector To Connector Multicomp Pro - 54Y3953 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec C14-Iec C13, 1M; Connector To Connector Multicomp Pro
54Y3953
Power Cord, Iec C14-Iec C13, 1M; Connector To Connector Multicomp Pro 54Y3953
POWER CORD, IEC C14-IEC C13, 1M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3.28ft RoHS Compliant: Yes

POWER CORD, IEC C14-IEC C13, 1M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3.28ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 54Y3953
Product Name Power Cord, Iec C14-Iec C13, 1M; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Sensor & Actuator Cables - 2496343 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 39.37 inch (1000 mm)
View Details
Israeli 10Amp Cord Set w/Angled C13 Connector - 86275040 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details