multicomp PRO Enclosure, Rf, Outdoor, Ip67; Enclosure Type Multicomp Pro GTT-AC-11-N

Description
ENCLOSURE, RF, OUTDOOR, IP67; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:66mm; External Width - Metric:122mm; External Depth - Metric:215mm; IP Rating:IP67; Body Colour:-; NEMA Rating:-; RoHS Compliant: Yes
Description
ENCLOSURE, RF, OUTDOOR, IP67; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:66mm; External Width - Metric:122mm; External Depth - Metric:215mm; IP Rating:IP67; Body Colour:-; NEMA Rating:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Rf, Outdoor, Ip67; Enclosure Type Multicomp Pro - 25R4648 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Rf, Outdoor, Ip67; Enclosure Type Multicomp Pro
25R4648
Enclosure, Rf, Outdoor, Ip67; Enclosure Type Multicomp Pro 25R4648
ENCLOSURE, RF, OUTDOOR, IP67; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:66mm; External Width - Metric:122mm; External Depth - Metric:215mm; IP Rating:IP67; Body Colour:-; NEMA Rating:-; RoHS Compliant: Yes

ENCLOSURE, RF, OUTDOOR, IP67; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:66mm; External Width - Metric:122mm; External Depth - Metric:215mm; IP Rating:IP67; Body Colour:-; NEMA Rating:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 25R4648
Product Name Enclosure, Rf, Outdoor, Ip67; Enclosure Type Multicomp Pro
Length 2.6 inch (66 mm)
Width 4.8 inch (122 mm)
Depth 8.46 inch (215 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
Depth 8.66 inch (220 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1412Y - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 8 inch (203 mm)
View Details
3 suppliers