multicomp PRO Sleeving, Insulating Braided, 19.05Mm, Tan, 100Ft; Sleeving / Tubing Type Multicomp Pro GSX-048-1100-NAT

Description
SLEEVING, INSULATING BRAIDED, 19.05MM, TAN, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass; Sleeving Colour:Tan; Internal Diameter:19.05mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLEEVING, INSULATING BRAIDED, 19.05MM, TAN, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass; Sleeving Colour:Tan; Internal Diameter:19.05mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Insulating Braided, 19.05Mm, Tan, 100Ft; Sleeving / Tubing Type Multicomp Pro - 04F4487 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Insulating Braided, 19.05Mm, Tan, 100Ft; Sleeving / Tubing Type Multicomp Pro
04F4487
Sleeving, Insulating Braided, 19.05Mm, Tan, 100Ft; Sleeving / Tubing Type Multicomp Pro 04F4487
SLEEVING, INSULATING BRAIDED, 19.05MM, TAN, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass; Sleeving Colour:Tan; Internal Diameter:19.05mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

SLEEVING, INSULATING BRAIDED, 19.05MM, TAN, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass; Sleeving Colour:Tan; Internal Diameter:19.05mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 04F4487
Product Name Sleeving, Insulating Braided, 19.05Mm, Tan, 100Ft; Sleeving / Tubing Type Multicomp Pro
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Wrap Tubings For Harnessing, PTFE (Natural) - TSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material PTFE
Operating Temperature -268 to 260 C (-450 to 500 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/4-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Heat Shrink Tubing - 0838016011 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details