multicomp PRO Enclosure, Potting Box, Plastic, Gray; Enclosure Type Multicomp Pro GPL2

Description
ENCLOSURE, POTTING BOX, PLASTIC, GRAY; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:42mm; External Depth - Metric:55mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, POTTING BOX, PLASTIC, GRAY; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:42mm; External Depth - Metric:55mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Potting Box, Plastic, Gray; Enclosure Type Multicomp Pro - 07WX0661 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Potting Box, Plastic, Gray; Enclosure Type Multicomp Pro
07WX0661
Enclosure, Potting Box, Plastic, Gray; Enclosure Type Multicomp Pro 07WX0661
ENCLOSURE, POTTING BOX, PLASTIC, GRAY; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:42mm; External Depth - Metric:55mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, POTTING BOX, PLASTIC, GRAY; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:42mm; External Depth - Metric:55mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07WX0661
Product Name Enclosure, Potting Box, Plastic, Gray; Enclosure Type Multicomp Pro
Length 1.06 inch (26.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 7.68 inch (195 mm)
Width 10.83 inch (275 mm)
View Details
Phenolic Instrument Case - 701 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.81 inch (173 mm)
View Details
2 suppliers
Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi - 45Y4641 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details