multicomp PRO Enclosure, Potting Box, Plastic, Gray; Enclosure Type Multicomp Pro GPL1

Description
ENCLOSURE, POTTING BOX, PLASTIC, GRAY; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:23.88mm; External Width - Metric:30mm; External Depth - Metric:50mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, POTTING BOX, PLASTIC, GRAY; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:23.88mm; External Width - Metric:30mm; External Depth - Metric:50mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Potting Box, Plastic, Gray; Enclosure Type Multicomp Pro - 07WX0660 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Potting Box, Plastic, Gray; Enclosure Type Multicomp Pro
07WX0660
Enclosure, Potting Box, Plastic, Gray; Enclosure Type Multicomp Pro 07WX0660
ENCLOSURE, POTTING BOX, PLASTIC, GRAY; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:23.88mm; External Width - Metric:30mm; External Depth - Metric:50mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, POTTING BOX, PLASTIC, GRAY; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:23.88mm; External Width - Metric:30mm; External Depth - Metric:50mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07WX0660
Product Name Enclosure, Potting Box, Plastic, Gray; Enclosure Type Multicomp Pro
Length 0.9402 inch (23.88 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
POLARIS Standard stainless steel enclosure - standard stainless steel enclosure with adapter connection without stand - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details