multicomp PRO Enclosure, Potting Box, Plastic, Gray; Enclosure Type Multicomp Pro GPL05

Description
ENCLOSURE, POTTING BOX, PLASTIC, GRAY; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:19.05mm; External Width - Metric:24mm; External Depth - Metric:36mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, POTTING BOX, PLASTIC, GRAY; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:19.05mm; External Width - Metric:24mm; External Depth - Metric:36mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Potting Box, Plastic, Gray; Enclosure Type Multicomp Pro - 46WX2033 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Potting Box, Plastic, Gray; Enclosure Type Multicomp Pro
46WX2033
Enclosure, Potting Box, Plastic, Gray; Enclosure Type Multicomp Pro 46WX2033
ENCLOSURE, POTTING BOX, PLASTIC, GRAY; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:19.05mm; External Width - Metric:24mm; External Depth - Metric:36mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, POTTING BOX, PLASTIC, GRAY; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:19.05mm; External Width - Metric:24mm; External Depth - Metric:36mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 46WX2033
Product Name Enclosure, Potting Box, Plastic, Gray; Enclosure Type Multicomp Pro
Length 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.72 to 10.47 inch (43.69 to 266 mm)
View Details