multicomp PRO Enclosure, 7.87 X 11.81 X 2.95; Enclosure Type Multicomp Pro G756A

Description
ENCLOSURE, 7.87" X 11.81" X 2.95"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:75mm; External Width - Metric:300mm; External Depth - Metric:200mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 7.87" X 11.81" X 2.95"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:75mm; External Width - Metric:300mm; External Depth - Metric:200mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 7.87 X 11.81 X 2.95; Enclosure Type Multicomp Pro - 74M2331 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 7.87 X 11.81 X 2.95; Enclosure Type Multicomp Pro
74M2331
Enclosure, 7.87 X 11.81 X 2.95; Enclosure Type Multicomp Pro 74M2331
ENCLOSURE, 7.87" X 11.81" X 2.95"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:75mm; External Width - Metric:300mm; External Depth - Metric:200mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 7.87" X 11.81" X 2.95"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:75mm; External Width - Metric:300mm; External Depth - Metric:200mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M2331
Product Name Enclosure, 7.87 X 11.81 X 2.95; Enclosure Type Multicomp Pro
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EJBM enclosure - ejbm enclosures - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Custom Enclosures -  - AirClean Systems
AirClean Systems
Specs
Type Consolet Enclosures
Shape Rectangular
Mounting Type Desktop
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details