multicomp PRO Enclosure, 6.5 X 8.86 X 3.54; Enclosure Type Multicomp Pro G749

Description
ENCLOSURE, 6.5" X 8.86" X 3.54"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:90mm; External Width - Metric:225mm; External Depth - Metric:165mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, 6.5" X 8.86" X 3.54"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:90mm; External Width - Metric:225mm; External Depth - Metric:165mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 6.5 X 8.86 X 3.54; Enclosure Type Multicomp Pro - 74M2318 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 6.5 X 8.86 X 3.54; Enclosure Type Multicomp Pro
74M2318
Enclosure, 6.5 X 8.86 X 3.54; Enclosure Type Multicomp Pro 74M2318
ENCLOSURE, 6.5" X 8.86" X 3.54"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:90mm; External Width - Metric:225mm; External Depth - Metric:165mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 6.5" X 8.86" X 3.54"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:90mm; External Width - Metric:225mm; External Depth - Metric:165mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M2318
Product Name Enclosure, 6.5 X 8.86 X 3.54; Enclosure Type Multicomp Pro
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Phenolic Instrument Case - 703 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
3 suppliers
Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi - 45Y4635 - Newark, An Avnet Company
Specs
Length 0.9839 inch (24.99 mm)
Width 3.54 inch (90 mm)
Depth 5.12 inch (130 mm)
View Details