multicomp PRO Enclosure, 2.36 X 2.36 X 1.97; Enclosure Type Multicomp Pro G606050B

Description
ENCLOSURE, 2.36" X 2.36" X 1.97"; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:60mm; External Depth - Metric:60mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 2.36" X 2.36" X 1.97"; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:60mm; External Depth - Metric:60mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 2.36 X 2.36 X 1.97; Enclosure Type Multicomp Pro - 74M2312 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 2.36 X 2.36 X 1.97; Enclosure Type Multicomp Pro
74M2312
Enclosure, 2.36 X 2.36 X 1.97; Enclosure Type Multicomp Pro 74M2312
ENCLOSURE, 2.36" X 2.36" X 1.97"; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:60mm; External Depth - Metric:60mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 2.36" X 2.36" X 1.97"; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:60mm; External Depth - Metric:60mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M2312
Product Name Enclosure, 2.36 X 2.36 X 1.97; Enclosure Type Multicomp Pro
Length 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details