multicomp PRO Enclosure, 1.97 X 0.51 X 0.59; Enclosure Type Multicomp Pro G501315B

Description
ENCLOSURE, 1.97" X 0.51" X 0.59"; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:15mm; External Width - Metric:13mm; External Depth - Metric:50mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 1.97" X 0.51" X 0.59"; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:15mm; External Width - Metric:13mm; External Depth - Metric:50mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1.97 X 0.51 X 0.59; Enclosure Type Multicomp Pro - 92K0294 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1.97 X 0.51 X 0.59; Enclosure Type Multicomp Pro
92K0294
Enclosure, 1.97 X 0.51 X 0.59; Enclosure Type Multicomp Pro 92K0294
ENCLOSURE, 1.97" X 0.51" X 0.59"; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:15mm; External Width - Metric:13mm; External Depth - Metric:50mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 1.97" X 0.51" X 0.59"; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:15mm; External Width - Metric:13mm; External Depth - Metric:50mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 92K0294
Product Name Enclosure, 1.97 X 0.51 X 0.59; Enclosure Type Multicomp Pro
Length 0.5906 inch (15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
EJBM enclosure - ejbm enclosures - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details