multicomp PRO Enclosure, Ip54, Handheld, 60 Mm, 190 Mm, 100 Mm, Abs (Acrylonitrile Butadiene Styrene), Grey Rohs Compliant Multicomp Pro G422

Description
Enclosure, IP54, Handheld, 60 mm, 190 mm, 100 mm, ABS (Acrylonitrile Butadiene Styrene), Grey RoHS Compliant: Yes
Description
Enclosure, IP54, Handheld, 60 mm, 190 mm, 100 mm, ABS (Acrylonitrile Butadiene Styrene), Grey RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Multicomp Pro handheld enclosure is designed for applications requiring an IP54 rating, providing protection against dust and splashing water. It measures 60 mm in height, 190 mm in length, and 100 mm in width, making it suitable for various electronic projects. Constructed from Acrylonitrile Butadiene Styrene (ABS) with a UL94-V0 flame rating, the enclosure features a dark grey base and light grey panel, ensuring durability and compliance with RoHS standards. This product is ideal for engineers seeking a reliable and compliant enclosure for their devices.

Datasheet Summary
Powered by GS/AI

The Multicomp Pro handheld enclosure is designed for applications requiring an IP54 rating, providing protection against dust and splashing water. It measures 60 mm in height, 190 mm in length, and 100 mm in width, making it suitable for various electronic projects. Constructed from Acrylonitrile Butadiene Styrene (ABS) with a UL94-V0 flame rating, the enclosure features a dark grey base and light grey panel, ensuring durability and compliance with RoHS standards. This product is ideal for engineers seeking a reliable and compliant enclosure for their devices.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip54, Handheld, 60 Mm, 190 Mm, 100 Mm, Abs (Acrylonitrile Butadiene Styrene), Grey Rohs Compliant Multicomp Pro - 74M2310 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip54, Handheld, 60 Mm, 190 Mm, 100 Mm, Abs (Acrylonitrile Butadiene Styrene), Grey Rohs Compliant Multicomp Pro
74M2310
Enclosure, Ip54, Handheld, 60 Mm, 190 Mm, 100 Mm, Abs (Acrylonitrile Butadiene Styrene), Grey Rohs Compliant Multicomp Pro 74M2310
Enclosure, IP54, Handheld, 60 mm, 190 mm, 100 mm, ABS (Acrylonitrile Butadiene Styrene), Grey RoHS Compliant: Yes

Enclosure, IP54, Handheld, 60 mm, 190 mm, 100 mm, ABS (Acrylonitrile Butadiene Styrene), Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M2310
Product Name Enclosure, Ip54, Handheld, 60 Mm, 190 Mm, 100 Mm, Abs (Acrylonitrile Butadiene Styrene), Grey Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure, Handheld, Abs, Black; Enclosure Type Takachi - 38AC2176 - Newark, An Avnet Company
Specs
Length 0.7087 inch (18 mm)
Width 2.28 inch (58 mm)
Depth 3.94 inch (100 mm)
View Details
System enclosure - 850-834 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 6.46 inch (164 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers
Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Interlinking block - CPX-GE-EV-S-7/8-4POL - Festo Corporation
Specs
Type Junction Box
Material PA-reinforced
View Details