multicomp PRO Enclosure Type Multicomp Pro G404020B

Description
Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:20.07mm; External Width - Metric:40mm; External Depth - Metric:40mm; IP Rating:-; Body Color:Black; NEMA Rating:-; External Height - Imperial:0.79" RoHS Compliant: Yes
Datasheet
Description
Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:20.07mm; External Width - Metric:40mm; External Depth - Metric:40mm; IP Rating:-; Body Color:Black; NEMA Rating:-; External Height - Imperial:0.79" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Type Multicomp Pro - 92K0288 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Type Multicomp Pro
92K0288
Enclosure Type Multicomp Pro 92K0288
Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:20.07mm; External Width - Metric:40mm; External Depth - Metric:40mm; IP Rating:-; Body Color:Black; NEMA Rating:-; External Height - Imperial:0.79" RoHS Compliant: Yes

Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:20.07mm; External Width - Metric:40mm; External Depth - Metric:40mm; IP Rating:-; Body Color:Black; NEMA Rating:-; External Height - Imperial:0.79" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 92K0288
Product Name Enclosure Type Multicomp Pro
Length 0.7902 inch (20.07 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414N4K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Enclosure -  - Radwell International
Specs
Type Junction Box
View Details
TK Series Enclosures - 120-412 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
3 suppliers