multicomp PRO Enclosure, 1.97 X 3.54 X 0.94; Enclosure Type Multicomp Pro G403

Description
ENCLOSURE, 1.97" X 3.54" X 0.94"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:24mm; External Width - Metric:90mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, 1.97" X 3.54" X 0.94"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:24mm; External Width - Metric:90mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1.97 X 3.54 X 0.94; Enclosure Type Multicomp Pro - 74M2301 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1.97 X 3.54 X 0.94; Enclosure Type Multicomp Pro
74M2301
Enclosure, 1.97 X 3.54 X 0.94; Enclosure Type Multicomp Pro 74M2301
ENCLOSURE, 1.97" X 3.54" X 0.94"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:24mm; External Width - Metric:90mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 1.97" X 3.54" X 0.94"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:24mm; External Width - Metric:90mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M2301
Product Name Enclosure, 1.97 X 3.54 X 0.94; Enclosure Type Multicomp Pro
Length 0.9449 inch (24 mm)
Width 3.54 inch (90 mm)
Depth 1.97 inch (50 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 112-016 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
EJB-ULX empty enclosure - explosion proof enclosures ejb ul for use in haz loc class i ii and iii 1 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details