multicomp PRO Enclosure Type Multicomp Pro G378

Description
Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:95mm; External Width - Metric:265mm; External Depth - Metric:185mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:-; External Height - Imperial:3.74" RoHS Compliant: Yes
Datasheet
Description
Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:95mm; External Width - Metric:265mm; External Depth - Metric:185mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:-; External Height - Imperial:3.74" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Type Multicomp Pro - 74M2299 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Type Multicomp Pro
74M2299
Enclosure Type Multicomp Pro 74M2299
Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:95mm; External Width - Metric:265mm; External Depth - Metric:185mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:-; External Height - Imperial:3.74" RoHS Compliant: Yes

Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:95mm; External Width - Metric:265mm; External Depth - Metric:185mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:-; External Height - Imperial:3.74" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M2299
Product Name Enclosure Type Multicomp Pro
Length 3.74 inch (95 mm)
Width 10.43 inch (265 mm)
Depth 7.28 inch (185 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 7.68 inch (195 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBPBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 5 inch (127 mm)
View Details
3 suppliers