multicomp PRO Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Multicomp Pro G362

Description
ENCLOSURE, WALL MOUNT, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:35.05mm; External Width - Metric:52mm; External Depth - Metric:50mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:35.05mm; External Width - Metric:52mm; External Depth - Metric:50mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Multicomp Pro - 24M2459 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Multicomp Pro
24M2459
Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Multicomp Pro 24M2459
ENCLOSURE, WALL MOUNT, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:35.05mm; External Width - Metric:52mm; External Depth - Metric:50mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:35.05mm; External Width - Metric:52mm; External Depth - Metric:50mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24M2459
Product Name Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Multicomp Pro
Length 1.38 inch (35.05 mm)
Width 2.05 inch (52 mm)
Depth 1.97 inch (50 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 1444450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 3.15 inch (80 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418ER8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details