multicomp PRO Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Multicomp Pro G331

Description
ENCLOSURE, WALL MOUNT, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:80mm; External Width - Metric:115mm; External Depth - Metric:90mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:80mm; External Width - Metric:115mm; External Depth - Metric:90mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Multicomp Pro - 24M2458 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Multicomp Pro
24M2458
Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Multicomp Pro 24M2458
ENCLOSURE, WALL MOUNT, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:80mm; External Width - Metric:115mm; External Depth - Metric:90mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:80mm; External Width - Metric:115mm; External Depth - Metric:90mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24M2458
Product Name Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Multicomp Pro
Length 3.15 inch (80 mm)
Width 4.53 inch (115 mm)
Depth 3.54 inch (90 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228927 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.06 inch (230 mm)
Width 9.06 inch (230 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455N1602BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 4.06 inch (103 mm)
View Details
3 suppliers