multicomp PRO Box, Abs, 200X150X75Mm, Grey; Enclosure Type Multicomp Pro G3127

Description
BOX, ABS, 200X150X75MM, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:74.9mm; External Width - Metric:200mm; External Depth - Metric:150mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
BOX, ABS, 200X150X75MM, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:74.9mm; External Width - Metric:200mm; External Depth - Metric:150mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box, Abs, 200X150X75Mm, Grey; Enclosure Type Multicomp Pro - 74M2297 - Newark, An Avnet Company
Chicago, IL, United States
Box, Abs, 200X150X75Mm, Grey; Enclosure Type Multicomp Pro
74M2297
Box, Abs, 200X150X75Mm, Grey; Enclosure Type Multicomp Pro 74M2297
BOX, ABS, 200X150X75MM, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:74.9mm; External Width - Metric:200mm; External Depth - Metric:150mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

BOX, ABS, 200X150X75MM, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:74.9mm; External Width - Metric:200mm; External Depth - Metric:150mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M2297
Product Name Box, Abs, 200X150X75Mm, Grey; Enclosure Type Multicomp Pro
Length 2.95 inch (74.9 mm)
Width 7.87 inch (200 mm)
Depth 5.91 inch (150 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228920 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1437MK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 9.5 inch (241 mm)
Width 8.5 inch (216 mm)
View Details
4 suppliers