multicomp PRO Enclosure, 2.95 X 7.87 X 4.72; Enclosure Type Multicomp Pro G269

Description
ENCLOSURE, 2.95" X 7.87" X 4.72"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:120mm; External Width - Metric:200mm; External Depth - Metric:75mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 2.95" X 7.87" X 4.72"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:120mm; External Width - Metric:200mm; External Depth - Metric:75mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 2.95 X 7.87 X 4.72; Enclosure Type Multicomp Pro - 24M2447 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 2.95 X 7.87 X 4.72; Enclosure Type Multicomp Pro
24M2447
Enclosure, 2.95 X 7.87 X 4.72; Enclosure Type Multicomp Pro 24M2447
ENCLOSURE, 2.95" X 7.87" X 4.72"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:120mm; External Width - Metric:200mm; External Depth - Metric:75mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, 2.95" X 7.87" X 4.72"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:120mm; External Width - Metric:200mm; External Depth - Metric:75mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24M2447
Product Name Enclosure, 2.95 X 7.87 X 4.72; Enclosure Type Multicomp Pro
Length 4.72 inch (120 mm)
Width 7.87 inch (200 mm)
Depth 2.95 inch (75 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1325355 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418B6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
5 suppliers