multicomp PRO Enclosure Type Multicomp Pro G214

Description
Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:121mm; External Width - Metric:171mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:NEMA 4; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:121mm; External Width - Metric:171mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:NEMA 4; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Type Multicomp Pro - 97K0758 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Type Multicomp Pro
97K0758
Enclosure Type Multicomp Pro 97K0758
Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:121mm; External Width - Metric:171mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:NEMA 4; Product Range:- RoHS Compliant: Yes

Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:121mm; External Width - Metric:171mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:NEMA 4; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 97K0758
Product Name Enclosure Type Multicomp Pro
Length 4.76 inch (121 mm)
Width 6.73 inch (171 mm)
Depth 2.17 inch (55 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details