multicomp PRO Enclosure, 9.06 X 11.81 X 4.37; Enclosure Type Multicomp Pro G2038

Description
ENCLOSURE, 9.06" X 11.81" X 4.37"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:111mm; External Width - Metric:300mm; External Depth - Metric:230mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 9.06" X 11.81" X 4.37"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:111mm; External Width - Metric:300mm; External Depth - Metric:230mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 9.06 X 11.81 X 4.37; Enclosure Type Multicomp Pro - 74M2253 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 9.06 X 11.81 X 4.37; Enclosure Type Multicomp Pro
74M2253
Enclosure, 9.06 X 11.81 X 4.37; Enclosure Type Multicomp Pro 74M2253
ENCLOSURE, 9.06" X 11.81" X 4.37"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:111mm; External Width - Metric:300mm; External Depth - Metric:230mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, 9.06" X 11.81" X 4.37"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:111mm; External Width - Metric:300mm; External Depth - Metric:230mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M2253
Product Name Enclosure, 9.06 X 11.81 X 4.37; Enclosure Type Multicomp Pro
Length 4.37 inch (111 mm)
Width 11.81 inch (300 mm)
Depth 9.06 inch (230 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1325359 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHO8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
6 suppliers