multicomp PRO Enclosure Type Multicomp Pro G201

Description
Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:57.9mm; External Width - Metric:65mm; External Depth - Metric:35mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:NEMA 4; Product Range:G2 Series RoHS Compliant: Yes
Description
Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:57.9mm; External Width - Metric:65mm; External Depth - Metric:35mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:NEMA 4; Product Range:G2 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Multicomp Pro enclosure (part number 97K0754) is a multipurpose box designed for use in various electrical and electronic applications. It features a robust construction from polycarbonate, providing good electrical insulation and heat resistance. The enclosure is rated IP65, ensuring protection against dust and water ingress, making it suitable for outdoor or harsh environments. The design includes a tongue and groove sealing system with a neoprene gasket, which enhances its sealing capabilities. Wall mounting holes and lid fixing screws are positioned outside the sealing area to prevent moisture and dust ingress. Internal guide slots allow for vertical mounting of PCB assemblies, while bosses on the internal base facilitate horizontal fixing of PCBs or terminal connections using threaded brass inserts. The enclosure operates effectively within a temperature range of -40°C to +125°C and has a wall thickness of 3mm. It is available in a light grey color and is compliant with RoHS standards. This enclosure is ideal for engineers seeking a durable and reliable solution for housing electronic components in challenging environments.

Datasheet Summary
Powered by GS/AI

The Multicomp Pro enclosure (part number 97K0754) is a multipurpose box designed for use in various electrical and electronic applications. It features a robust construction from polycarbonate, providing good electrical insulation and heat resistance. The enclosure is rated IP65, ensuring protection against dust and water ingress, making it suitable for outdoor or harsh environments. The design includes a tongue and groove sealing system with a neoprene gasket, which enhances its sealing capabilities. Wall mounting holes and lid fixing screws are positioned outside the sealing area to prevent moisture and dust ingress. Internal guide slots allow for vertical mounting of PCB assemblies, while bosses on the internal base facilitate horizontal fixing of PCBs or terminal connections using threaded brass inserts. The enclosure operates effectively within a temperature range of -40°C to +125°C and has a wall thickness of 3mm. It is available in a light grey color and is compliant with RoHS standards. This enclosure is ideal for engineers seeking a durable and reliable solution for housing electronic components in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
Enclosure Type Multicomp Pro - 97K0754 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Type Multicomp Pro
97K0754
Enclosure Type Multicomp Pro 97K0754
Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:57.9mm; External Width - Metric:65mm; External Depth - Metric:35mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:NEMA 4; Product Range:G2 Series RoHS Compliant: Yes

Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:57.9mm; External Width - Metric:65mm; External Depth - Metric:35mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:NEMA 4; Product Range:G2 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 97K0754
Product Name Enclosure Type Multicomp Pro
Length 2.28 inch (57.9 mm)
Width 2.56 inch (65 mm)
Depth 1.38 inch (35 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228929 - RS Components, Ltd.
Specs
Shape Rectangular
Length 14.17 inch (360 mm)
Width 14.17 inch (360 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455L2201 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 8.66 inch (220 mm)
View Details
4 suppliers