multicomp PRO Case, 19, Abs, 3U, Grey; Rack U Height Multicomp Pro G17083UG

Description
CASE, 19", ABS, 3U, GREY; Rack U Height:3U; Enclosure Material:ABS; Cabinet Style:Rack Mount; External Height - Metric:129mm; External Width - Metric:431mm; External Depth - Metric:203mm; External Height - Imperial:5.08"; External RoHS Compliant: Yes
Datasheet
Description
CASE, 19", ABS, 3U, GREY; Rack U Height:3U; Enclosure Material:ABS; Cabinet Style:Rack Mount; External Height - Metric:129mm; External Width - Metric:431mm; External Depth - Metric:203mm; External Height - Imperial:5.08"; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Case, 19, Abs, 3U, Grey; Rack U Height Multicomp Pro - 74M2236 - Newark, An Avnet Company
Chicago, IL, United States
Case, 19, Abs, 3U, Grey; Rack U Height Multicomp Pro
74M2236
Case, 19, Abs, 3U, Grey; Rack U Height Multicomp Pro 74M2236
CASE, 19", ABS, 3U, GREY; Rack U Height:3U; Enclosure Material:ABS; Cabinet Style:Rack Mount; External Height - Metric:129mm; External Width - Metric:431mm; External Depth - Metric:203mm; External Height - Imperial:5.08"; External RoHS Compliant: Yes

CASE, 19", ABS, 3U, GREY; Rack U Height:3U; Enclosure Material:ABS; Cabinet Style:Rack Mount; External Height - Metric:129mm; External Width - Metric:431mm; External Depth - Metric:203mm; External Height - Imperial:5.08"; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 74M2236
Product Name Case, 19, Abs, 3U, Grey; Rack U Height Multicomp Pro
Material Plastic Laminate
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
High-density storage - R5SEE-754851 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Shelving Cabinet
Material Steel
View Details