multicomp PRO Case, 19, Abs, 2U, Grey; Rack U Height Multicomp Pro G17082UG

Description
CASE, 19", ABS, 2U, GREY; Rack U Height:2U; Enclosure Material:ABS; Cabinet Style:Rack Mount; External Height - Metric:86mm; External Width - Metric:431mm; External Depth - Metric:203mm; External Height - Imperial:3.39"; External RoHS Compliant: Yes
Datasheet
Description
CASE, 19", ABS, 2U, GREY; Rack U Height:2U; Enclosure Material:ABS; Cabinet Style:Rack Mount; External Height - Metric:86mm; External Width - Metric:431mm; External Depth - Metric:203mm; External Height - Imperial:3.39"; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Case, 19, Abs, 2U, Grey; Rack U Height Multicomp Pro - 74M2234 - Newark, An Avnet Company
Chicago, IL, United States
Case, 19, Abs, 2U, Grey; Rack U Height Multicomp Pro
74M2234
Case, 19, Abs, 2U, Grey; Rack U Height Multicomp Pro 74M2234
CASE, 19", ABS, 2U, GREY; Rack U Height:2U; Enclosure Material:ABS; Cabinet Style:Rack Mount; External Height - Metric:86mm; External Width - Metric:431mm; External Depth - Metric:203mm; External Height - Imperial:3.39"; External RoHS Compliant: Yes

CASE, 19", ABS, 2U, GREY; Rack U Height:2U; Enclosure Material:ABS; Cabinet Style:Rack Mount; External Height - Metric:86mm; External Width - Metric:431mm; External Depth - Metric:203mm; External Height - Imperial:3.39"; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 74M2234
Product Name Case, 19, Abs, 2U, Grey; Rack U Height Multicomp Pro
Material Plastic Laminate
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
High-density storage - R5AHE-5819 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details