multicomp PRO Enclosure, 8.74 X 5.75 X 2.17; Enclosure Type Multicomp Pro G124MFBK

Description
ENCLOSURE, 8.74" X 5.75" X 2.17"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:55mm; External Width - Metric:146mm; External Depth - Metric:222mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 8.74" X 5.75" X 2.17"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:55mm; External Width - Metric:146mm; External Depth - Metric:222mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 8.74 X 5.75 X 2.17; Enclosure Type Multicomp Pro - 55T2821 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 8.74 X 5.75 X 2.17; Enclosure Type Multicomp Pro
55T2821
Enclosure, 8.74 X 5.75 X 2.17; Enclosure Type Multicomp Pro 55T2821
ENCLOSURE, 8.74" X 5.75" X 2.17"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:55mm; External Width - Metric:146mm; External Depth - Metric:222mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, 8.74" X 5.75" X 2.17"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:55mm; External Width - Metric:146mm; External Depth - Metric:222mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 55T2821
Product Name Enclosure, 8.74 X 5.75 X 2.17; Enclosure Type Multicomp Pro
Length 2.17 inch (55 mm)
Width 5.75 inch (146 mm)
Depth 8.74 inch (222 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 127-403 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
4 suppliers
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details
System enclosure - 850-816/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 15.75 inch (400 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers