multicomp PRO Enclosure, 2.36 X 3.94 X 6.3; Enclosure Type Multicomp Pro G116

Description
ENCLOSURE, 2.36" X 3.94" X 6.3"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:160mm; External Width - Metric:100mm; External Depth - Metric:60mm; IP Rating:IP65; Body Color:Unfinished RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 2.36" X 3.94" X 6.3"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:160mm; External Width - Metric:100mm; External Depth - Metric:60mm; IP Rating:IP65; Body Color:Unfinished RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 2.36 X 3.94 X 6.3; Enclosure Type Multicomp Pro - 97K0712 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 2.36 X 3.94 X 6.3; Enclosure Type Multicomp Pro
97K0712
Enclosure, 2.36 X 3.94 X 6.3; Enclosure Type Multicomp Pro 97K0712
ENCLOSURE, 2.36" X 3.94" X 6.3"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:160mm; External Width - Metric:100mm; External Depth - Metric:60mm; IP Rating:IP65; Body Color:Unfinished RoHS Compliant: Yes

ENCLOSURE, 2.36" X 3.94" X 6.3"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:160mm; External Width - Metric:100mm; External Depth - Metric:60mm; IP Rating:IP65; Body Color:Unfinished RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 97K0712
Product Name Enclosure, 2.36 X 3.94 X 6.3; Enclosure Type Multicomp Pro
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
Depth 2.36 inch (60 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBSU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers