multicomp PRO Enclosure, 5.83 X 4.25 X 2.95; Enclosure Type Multicomp Pro G115MFBK

Description
ENCLOSURE, 5.83" X 4.25" X 2.95"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:75mm; External Width - Metric:108mm; External Depth - Metric:148mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 5.83" X 4.25" X 2.95"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:75mm; External Width - Metric:108mm; External Depth - Metric:148mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 5.83 X 4.25 X 2.95; Enclosure Type Multicomp Pro - 55T2815 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 5.83 X 4.25 X 2.95; Enclosure Type Multicomp Pro
55T2815
Enclosure, 5.83 X 4.25 X 2.95; Enclosure Type Multicomp Pro 55T2815
ENCLOSURE, 5.83" X 4.25" X 2.95"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:75mm; External Width - Metric:108mm; External Depth - Metric:148mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, 5.83" X 4.25" X 2.95"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:75mm; External Width - Metric:108mm; External Depth - Metric:148mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 55T2815
Product Name Enclosure, 5.83 X 4.25 X 2.95; Enclosure Type Multicomp Pro
Length 2.95 inch (75 mm)
Width 4.25 inch (108 mm)
Depth 5.83 inch (148 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EJB enclosure - flameproof ex d iib h2 enclosures ejb - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details