multicomp PRO Enclosure, 1.5 X 2.56 X 1.06; Enclosure Type Multicomp Pro G1013

Description
ENCLOSURE, 1.5" X 2.56" X 1.06"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:27mm; External Width - Metric:65mm; External Depth - Metric:38mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 1.5" X 2.56" X 1.06"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:27mm; External Width - Metric:65mm; External Depth - Metric:38mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1.5 X 2.56 X 1.06; Enclosure Type Multicomp Pro - 74M2215 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1.5 X 2.56 X 1.06; Enclosure Type Multicomp Pro
74M2215
Enclosure, 1.5 X 2.56 X 1.06; Enclosure Type Multicomp Pro 74M2215
ENCLOSURE, 1.5" X 2.56" X 1.06"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:27mm; External Width - Metric:65mm; External Depth - Metric:38mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 1.5" X 2.56" X 1.06"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:27mm; External Width - Metric:65mm; External Depth - Metric:38mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M2215
Product Name Enclosure, 1.5 X 2.56 X 1.06; Enclosure Type Multicomp Pro
Length 1.06 inch (27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
iWAP 107 - iwap-107 - BARTEC
Specs
Material Aluminum; Steel - Stainless
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details