multicomp PRO Enclosure, 3.94 X 1.97 X 0.98; Enclosure Type Multicomp Pro G1005025B

Description
ENCLOSURE, 3.94" X 1.97" X 0.98"; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:25mm; External Width - Metric:50mm; External Depth - Metric:100mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 3.94" X 1.97" X 0.98"; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:25mm; External Width - Metric:50mm; External Depth - Metric:100mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 3.94 X 1.97 X 0.98; Enclosure Type Multicomp Pro - 92K0271 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 3.94 X 1.97 X 0.98; Enclosure Type Multicomp Pro
92K0271
Enclosure, 3.94 X 1.97 X 0.98; Enclosure Type Multicomp Pro 92K0271
ENCLOSURE, 3.94" X 1.97" X 0.98"; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:25mm; External Width - Metric:50mm; External Depth - Metric:100mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 3.94" X 1.97" X 0.98"; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:25mm; External Width - Metric:50mm; External Depth - Metric:100mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 92K0271
Product Name Enclosure, 3.94 X 1.97 X 0.98; Enclosure Type Multicomp Pro
Length 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
EMH9 instrument housing - flameproof ex d instrument housing - BARTEC
Specs
Type Electronic and Instrument Enclosures
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details