LAMP, INCANDESCENT, GY5.3, 82V, 410W; Supply Voltage:82V; Lamp Base Type:GY5.3; Bulb Size:-; MSCP:-; Average Bulb Life:50h; Product Range:-; Length:44.5mm; Power Rating:410W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 19C8483 |
| Product Name | Lamp, Incandescent, Gy5.3, 82V, 410W; Supply Voltage Multicomp |
| Lamp Power | 410 watts |