multicomp PRO Terminal, Rcpt, 5.5Mm2, Yellow; Product Range Multicomp Pro FRD5-195

Description
TERMINAL, RCPT, 5.5MM2, YELLOW; Product Range:FRD; Wire Size (AWG):16AWG to 10AWG; Conductor Area CSA:5.5mm²; Terminal Type:Female Bullet; Insulator Colour:Yellow; Insulator Material:Vinyl; Terminal Material:Brass RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RCPT, 5.5MM2, YELLOW; Product Range:FRD; Wire Size (AWG):16AWG to 10AWG; Conductor Area CSA:5.5mm²; Terminal Type:Female Bullet; Insulator Colour:Yellow; Insulator Material:Vinyl; Terminal Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Rcpt, 5.5Mm2, Yellow; Product Range Multicomp Pro - 97K0217 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Rcpt, 5.5Mm2, Yellow; Product Range Multicomp Pro
97K0217
Terminal, Rcpt, 5.5Mm2, Yellow; Product Range Multicomp Pro 97K0217
TERMINAL, RCPT, 5.5MM2, YELLOW; Product Range:FRD; Wire Size (AWG):16AWG to 10AWG; Conductor Area CSA:5.5mm²; Terminal Type:Female Bullet; Insulator Colour:Yellow; Insulator Material:Vinyl; Terminal Material:Brass RoHS Compliant: Yes

TERMINAL, RCPT, 5.5MM2, YELLOW; Product Range:FRD; Wire Size (AWG):16AWG to 10AWG; Conductor Area CSA:5.5mm²; Terminal Type:Female Bullet; Insulator Colour:Yellow; Insulator Material:Vinyl; Terminal Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 97K0217
Product Name Terminal, Rcpt, 5.5Mm2, Yellow; Product Range Multicomp Pro
Terminal Type Bullet Terminal
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Ring Terminals & Spade Terminals - 1-1377172-4 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
Ring Terminals - 1788666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details