multicomp PRO Terminal Female Bullet 4.9Mm, Crimp Blue; Product Range Multicomp Pro FRD2-195

Description
TERMINAL FEMALE BULLET 4.9MM, CRIMP BLUE; Product Range:FRD Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Terminal Type:Female Bullet; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes
Datasheet
Description
TERMINAL FEMALE BULLET 4.9MM, CRIMP BLUE; Product Range:FRD Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Terminal Type:Female Bullet; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Female Bullet 4.9Mm, Crimp Blue; Product Range Multicomp Pro - 97K0216 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Female Bullet 4.9Mm, Crimp Blue; Product Range Multicomp Pro
97K0216
Terminal Female Bullet 4.9Mm, Crimp Blue; Product Range Multicomp Pro 97K0216
TERMINAL FEMALE BULLET 4.9MM, CRIMP BLUE; Product Range:FRD Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Terminal Type:Female Bullet; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL FEMALE BULLET 4.9MM, CRIMP BLUE; Product Range:FRD Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Terminal Type:Female Bullet; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 97K0216
Product Name Terminal Female Bullet 4.9Mm, Crimp Blue; Product Range Multicomp Pro
Terminal Type Bullet Terminal
Unlock Full Specs
to access all available technical data