multicomp PRO Terminal, Female Bullet, 3.9Mm Crimp Red; Product Range Multicomp Pro FRD1-156

Description
TERMINAL, FEMALE BULLET, 3.9MM CRIMP RED; Product Range:FRD Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.25mm²; Terminal Type:Female Bullet; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes
Datasheet
Description
TERMINAL, FEMALE BULLET, 3.9MM CRIMP RED; Product Range:FRD Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.25mm²; Terminal Type:Female Bullet; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Bullet, 3.9Mm Crimp Red; Product Range Multicomp Pro - 96K4985 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Bullet, 3.9Mm Crimp Red; Product Range Multicomp Pro
96K4985
Terminal, Female Bullet, 3.9Mm Crimp Red; Product Range Multicomp Pro 96K4985
TERMINAL, FEMALE BULLET, 3.9MM CRIMP RED; Product Range:FRD Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.25mm²; Terminal Type:Female Bullet; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, FEMALE BULLET, 3.9MM CRIMP RED; Product Range:FRD Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.25mm²; Terminal Type:Female Bullet; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 96K4985
Product Name Terminal, Female Bullet, 3.9Mm Crimp Red; Product Range Multicomp Pro
Terminal Type Bullet Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 10150494-101TRLF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
Connector Contacts - 104480-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Bootlace Ferrules - 1787307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details