multicomp PRO Packaging Tape, Pp, 216.5Ft X 1.89; Adhesive Type Multicomp FRAGILE 48MMX66M

Description
PACKAGING TAPE, PP, 216.5FT X 1.89"; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:-; Total Tape Thickness:1.7 mil (0.043 mm); Roll Length - Imperial:216ft; Roll Length - Metric:66m; Tape Width - Imperial:1.89" RoHS Compliant: NA
Datasheet
Description
PACKAGING TAPE, PP, 216.5FT X 1.89"; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:-; Total Tape Thickness:1.7 mil (0.043 mm); Roll Length - Imperial:216ft; Roll Length - Metric:66m; Tape Width - Imperial:1.89" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Packaging Tape, Pp, 216.5Ft X 1.89; Adhesive Type Multicomp - 18X4869 - Newark, An Avnet Company
Chicago, IL, United States
Packaging Tape, Pp, 216.5Ft X 1.89; Adhesive Type Multicomp
18X4869
Packaging Tape, Pp, 216.5Ft X 1.89; Adhesive Type Multicomp 18X4869
PACKAGING TAPE, PP, 216.5FT X 1.89"; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:-; Total Tape Thickness:1.7 mil (0.043 mm); Roll Length - Imperial:216ft; Roll Length - Metric:66m; Tape Width - Imperial:1.89" RoHS Compliant: NA

PACKAGING TAPE, PP, 216.5FT X 1.89"; Adhesive Type:Synthetic Rubber Adhesive; Tape Colour:-; Total Tape Thickness:1.7 mil (0.043 mm); Roll Length - Imperial:216ft; Roll Length - Metric:66m; Tape Width - Imperial:1.89" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 18X4869
Product Name Packaging Tape, Pp, 216.5Ft X 1.89; Adhesive Type Multicomp
Type Packaging Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Masking Tapes - 677033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Color Bronze
Backing Plastic / Polymer; BOPP
View Details
Aluminum Foil Discs - AF00812 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details