The Rectifier, Single, 1Kv, 3A, Do-201Ad from Multicomp Pro is designed for applications requiring reliable rectification with a maximum repetitive reverse voltage (Vrrm) of 1000V and a maximum average forward rectified current of 3A. It features a maximum forward voltage drop (Vf) of 1.3V at 3A and a reverse recovery time (Trr) of 500ns, making it suitable for fast switching applications. The diode is housed in a DO-201AD package, which allows for versatile mounting positions. It is constructed with a glass passivated chip junction, ensuring high efficiency and reliability, and is capable of handling a peak forward surge current of 125A for 8.3ms. The operating temperature range is from -65°C to +150°C, providing flexibility for various environmental conditions. This component is also RoHS compliant, aligning with modern environmental standards.
RECTIFIER, SINGLE, 1KV, 3A, DO-201AD; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):3A; Diode Configuration:Single
| Newark, An Avnet Company | |
|---|---|
| Product Category | Rectifiers |
| Product Number | 04AC8105 |
| Product Name | Rectifier, Single, 1Kv, 3A, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Multicomp Pro |
| RoHS Compliant | RoHS |