multicomp PRO Heat Shrink Tubing, 39Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Multicomp Pro FPHS-096-4005-BLK

Description
HEAT SHRINK TUBING, 39MM ID, PO, BLACK, 20FT, PK5; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.535"; I.D. Supplied - Metric:39mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Supplied:39mm RoHS Compliant: Yes
Description
HEAT SHRINK TUBING, 39MM ID, PO, BLACK, 20FT, PK5; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.535"; I.D. Supplied - Metric:39mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Supplied:39mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 39Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Multicomp Pro - 07W3569 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 39Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Multicomp Pro
07W3569
Heat Shrink Tubing, 39Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Multicomp Pro 07W3569
HEAT SHRINK TUBING, 39MM ID, PO, BLACK, 20FT, PK5; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.535"; I.D. Supplied - Metric:39mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Supplied:39mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 39MM ID, PO, BLACK, 20FT, PK5; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.535"; I.D. Supplied - Metric:39mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Supplied:39mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 07W3569
Product Name Heat Shrink Tubing, 39Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/16-06-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Extruded Shrinkable Modified PTFE (PolyTetraFluoroEthylene) Resin Tubing - SH250 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details